ULSE - ULC 2271

Norme sur les batteries électriques pour véhicules électriques légers

active
Buy Now
Organization: ULSE
Publication Date: 7 September 2018
Status: active
scope:

Batteries for Use In Light Electric Vehicle (LEV) Applications

ANSI/CAN/UL/ULC 2271

1.1 These requirements cover electrical energy storage assemblies (EESAs) such as battery packs and combination battery pack-electrochemical capacitor assemblies and the subassembly/modules that make up these assemblies for use in light electric-powered vehicles (LEVs) as defined in this standard.

1.2 This standard does not evaluate the performance or reliability of these devices.

1.3 This standard does not include requirements for the evaluation of EESAs intended for use in electric vehicles, such as on-road passenger vehicles intended for use on public roadways including highways and heavy duty off road vehicles such as battery powered ride-on industrial trucks, which are covered under the Standard for Batteries for Use in Electric Vehicles, UL 2580 / ULC-S2580.

1.4 This standard does not include requirements for evaluation of EESAs intended for use in light electric rail (LER) applications, which are covered under the Standard for Batteries for Use in Stationary, Vehicle Auxiliary Power and Light Electric Rail (LER) Applications, UL 1973.

Document History

September 14, 2023
Batteries for Use In Light Electric Vehicle (LEV) Applications
Batteries for Use In Light Electric Vehicle (LEV) Applications ANSI/CAN/UL/ULC 2271 1.1 These requirements cover electrical energy storage assemblies (EESAs) such as battery packs and combination...
September 14, 2023
Batteries électriques pour véhicules électriques légers
Batteries for Use In Light Electric Vehicle (LEV) Applications ANSI/CAN/UL/ULC 2271 1.1 These requirements cover electrical energy storage assemblies (EESAs) such as battery packs and combination...
September 7, 2018
Batteries for Use in Light Electric Vehicle (LEV) Applications
Batteries for Use In Light Electric Vehicle (LEV) Applications ANSI/CAN/UL/ULC 2271 1.1 These requirements cover electrical energy storage assemblies (EESAs) such as battery packs and combination...
ULC 2271
September 7, 2018
Norme sur les batteries électriques pour véhicules électriques légers
Batteries for Use In Light Electric Vehicle (LEV) Applications ANSI/CAN/UL/ULC 2271 1.1 These requirements cover electrical energy storage assemblies (EESAs) such as battery packs and combination...
Advertisement