ULSE - UL 2129

Halocarbon Clean Agent Fire Extinguishers

active
Buy Now
Organization: ULSE
Publication Date: 5 January 2017
Status: active
scope:

1.1 These requirements cover the construction and performance, exclusive of performance during fire tests, of portable halocarbon clean agent fire extinguishers. Halocarbon clean agent fire extinguishers are intended to be utilized in accordance with the Standard for Portable Fire Extinguishers, NFPA 10 and with the National Fire Code of Canada.

1.2 The requirements for performance during fire testing of halocarbon clean agent fire extinguishers are specified in the Binational Standard for Rating and Fire Testing of Fire Extinguishers, ANSI/UL 711/CAN/ULC-S508.

1.3 As used in these requirements, the term "fire extinguisher" refers to all extinguishers or any part thereof covered by these requirements, unless specifically noted otherwise.

Document History

UL 2129
January 5, 2017
Halocarbon Clean Agent Fire Extinguishers
1.1 These requirements cover the construction and performance, exclusive of performance during fire tests, of portable halocarbon clean agent fire extinguishers. Halocarbon clean agent fire...
Advertisement