ULSE - UL 972

Burglary Resisting Glazing Material

active
Buy Now
Organization: ULSE
Publication Date: 27 November 2006
Status: active
scope:

1.1 These requirements cover clear, translucent, or opaque glazing material intended for indoor and outdoor use principally as a substitute for plate glass show windows or show case panels.

1.2 The material is intended to resist burglarious attacks of the "hit and run" type.

1.3 These requirements do not cover the glazing (mounting) methods used for the installation of burglary resisting glazing material.

Document History

UL 972
November 27, 2006
Burglary Resisting Glazing Material
1.1 These requirements cover clear, translucent, or opaque glazing material intended for indoor and outdoor use principally as a substitute for plate glass show windows or show case panels. 1.2 The...
Advertisement