ULSE - UL 62109-1
Safety of Power Converters for Use in Photovoltaic Power Systems - Part 1: General Requirements
| Organization: | ULSE |
| Publication Date: | 18 July 2014 |
| Status: | active |
scope:
1 Scope and object
This part of IEC 62109 applies to the power conversion equipment (PCE) for use in Photovoltaic (PV) systems where a uniform technical level with respect to safety is necessary. This standard defines the minimum requirements for the design and manufacture of PCE for protection against electric shock, energy, fire, mechanical and other hazards.
This standard provides general requirements applicable to all types of PV PCE. There are additional parts of this standard that provide specific requirements for the different types of power converters, such as Part 2 - inverters. Additional parts may be published as new products and technologies are commercialised.
This standard covers PCE connected to systems not exceeding maximum PV source circuit voltage of 1 500 V d.c. The equipment may also be connected to systems not exceeding 1 000 V a.c. at the a.c. mains circuits, non-mains a.c. load circuits, and to other DC source or load circuits such as batteries. This standard may be used for accessories for use with PCE, except where more appropriate standards exist.
Evaluation of PCE to this standard includes evaluation of all features and functions incorporated in or available for the PCE, or referred to in the documentation provided with the PCE, if such features or functions can affect compliance with the requirements of this standard.
Replace the maximum PV source circuit voltage of 1 500 V d.c. with 2 000 V d.c.
Document History