ULSE - UL 730
Oil-Fired Wall Furnaces
| Organization: | ULSE |
| Publication Date: | 29 August 2003 |
| Status: | active |
scope:
1.1 These requirements apply to oil-fired, vented, fan-type wall furnaces. Requirements for the installation and use of oil-burning equipment are included in the Standard for the Installation of Oil-Burning Equipment, NFPA 31.
1.2 A product that contains features, characteristics, components, materials, or systems new or different from those covered by the requirements in this standard, and that involves a risk of fire or of electric shock or injury to persons shall be evaluated using appropriate additional component and end-product requirements to maintain the level of safety as originally anticipated by the intent of this standard. A product whose features, characteristics, components, materials, or systems conflict with specific requirements or provisions of this standard does not comply with this standard. Revision of requirements shall be proposed and adopted in conformance with the methods employed for development, revision, and implementation of this standard.
Document History