ULSE - UL 2239

Hardware for the Support of Conduit, Tubing, and Cable

active
Buy Now
Organization: ULSE
Publication Date: 20 February 2015
Status: active
scope:

Hardware for the Support of Conduit, Tubing, and Cable

UL 2239

1.1 These requirements cover hardware for the support of conduit, tubing, and cable, such as HANGERS, STAPLES, STRAPS, and similar devices for installation in accordance with the National Electrical Code, NFPA 70, and the Canadian Electrical Code (CEC), Part I.

1.2 These requirements also cover STANDOFFS for nonmetallic-sheathed cable, PROTECTOR PLATES, and PROTECTOR BUSHINGS.

1.3 These requirements do not cover hardware for use with surface raceway, wireway, or busway systems, sprinkler systems, and other piping systems used for fire protection service, hardware for use with lighting fixtures, or hardware for grounding and bonding applications.

1.4 These requirements do not cover:

a)    Hardware intended to support boxes (see UL 514A or CSA C22.2 No. 18.1),

b)    Conduit and cable fittings (see UL 514B or CSA C22.2 No. 18.3),

c)    Reducing washers (see UL 514B or CSA C22.2 No. 18.3),

d)    Pulling grips for cable or cord (see UL 514B or CSA C22.2 No. 18.3),

e)    Cable ties (see UL 62275 or CSA C22.2 No. 62275 or NMX-J-623-ANCE), or

f)    Positioning devices (see UL 1565 or CSA C22.2 No. 18.5).

Document History

UL 2239
February 20, 2015
Hardware for the Support of Conduit, Tubing, and Cable
Hardware for the Support of Conduit, Tubing, and Cable UL 2239 1.1 These requirements cover hardware for the support of conduit, tubing, and cable, such as HANGERS, STAPLES, STRAPS, and similar...
Advertisement