ULSE - UL 514A

Metallic Outlet Boxes

active
Buy Now
Organization: ULSE
Publication Date: 1 February 2013
Status: active
scope:

1.1 This standard applies to metallic

OUTLET BOXES

, flush-

DEVICE BOXES

,

FLOOR BOXES

,

CONCRETE BOXES

,

EXTENSION RINGS

, covers,

CONDUIT BODIES

,

BAR HANGERS

, bar-hanger assemblies, and all accessories whose principal function is for support of boxes. The products covered by this standard are intended for installation in accordance with the National Electrical Code (NEC), NFPA 70, the Canadian Electrical Code (CEC), Part I, and the Standard for Electrical Installations, NOM-001-SEDE.

In Canada,

CONDUIT BODIES

are not evaluated as

OUTLET BOXES

; they are fittings. Requirements in this standard for

CONDUIT BODIES

intended for use as

OUTLET BOXES

do not apply in Canada.

1.2 This standard also applies to marine application metallic

OUTLET BOXES

, flush-

DEVICE BOXES

, special purpose boxes,

EXTENSION RINGS

, and covers.

1.3 This standard also applies to marine products intended for installation in accordance with the manufacturer's instructions and the applicable requirements of the United States Coast Guard (USCG), IEEE Recommended Practice for Electric Installation on Shipboard, IEEE Standard 45; the American Boat and Yacht Council (ABYC); the Standard for Pleasure and Commercial Motor Craft, NFPA 302; and the Canadian Electrical Code (CEC), Part I.

1.4 This standard does not apply to cabinets and cutout boxes, boxes, and covers intended for use with raceway systems for surface wiring other than rigid or flexible conduit or electrical metallic tubing. This standard does not apply to boxes having a volume of more than 1640 cm3 (100 in3), other than multiple-gang boxes, flush-

DEVICE BOXES

, and

CONDUIT BODIES

intended for the larger trade sizes of conduit.

1.5 This standard does not apply to cover plates for flush-mounted wiring devices.

1.6 This standard does not apply to

OUTLET BOXES

or

OUTLET BOX covers

for use in hazardous (classified) locations as defined in the National Electrical Code (NEC), NFPA 70, the rules of the Canadian Electrical Code (CEC), Part I, and the Standard for Electrical Installations, NOM-001-SEDE.

Document History

UL 514A
February 1, 2013
Metallic Outlet Boxes
1.1 This standard applies to metallic OUTLET BOXES , flush- DEVICE BOXES , FLOOR BOXES , CONCRETE BOXES , EXTENSION RINGS , covers, CONDUIT BODIES , BAR HANGERS , bar-hanger assemblies, and all...

References

Advertisement