ULSE - UL 122001

General Requirements for Electrical Ignition Systems for Internal Combustion Engines in Class I, Division 2 or Zone 2, Hazardous (Classified) Locations

active
Buy Now
Organization: ULSE
Publication Date: 29 August 2014
Status: active
scope:

This standard provides minimum construction and test requirements in addition to manufacturer installation and maintenance recommendations for the safe operation of ignition systems and components for spark-ignited reciprocating internal combustion engines in Class I, Division 2, Group C or D or Class I, Zone 2, Group IIB or IIA, hazardous (classified) locations. These requirements apply to systems rated for normal operation with secondary voltages less than or equal to 35 kV.

This standard is intended to cover only ignition systems of reciprocating internal combustion engines that are stationary when in operation. This does not include any application where the engine would be in motion (vehicles) while operating. Applications addressed by the scope of this document include but are not limited to gas compressors, electric power generators, and pumps.

This standard applies to ignition systems suitable for use in an ambient temperature range of -40°C to +70°C (-40°F to +158°F).

Document History

UL 122001
August 29, 2014
General Requirements for Electrical Ignition Systems for Internal Combustion Engines in Class I, Division 2 or Zone 2, Hazardous (Classified) Locations
This standard provides minimum construction and test requirements in addition to manufacturer installation and maintenance recommendations for the safe operation of ignition systems and components...
Advertisement