ULSE - UL 83A

Fluoropolymer Insulated Wire

active
Buy Now
Organization: ULSE
Publication Date: 1 February 2016
Status: active
scope:

1.1 This Standard specifies the requirements for 600 V, single-conductor, fluoropolymer-insulated wires and cables in accordance with NFPA 70, National Electrical Code (NEC).

Note:

See Appendix A for the complete list of wire types covered by this Standard.

1.2 Products for which this Standard provides requirements might have applications not described in the electrical code listed in 1.

Document History

UL 83A
February 1, 2016
Fluoropolymer Insulated Wire
1.1 This Standard specifies the requirements for 600 V, single-conductor, fluoropolymer-insulated wires and cables in accordance with NFPA 70, National Electrical Code (NEC). Note: See Appendix A...
Advertisement