ULSE - UL 510A

Rubans pour composants

active
Buy Now
Organization: ULSE
Publication Date: 17 April 2020
Status: active
scope:

1.1 This standard covers tape having constructional features such as reinforcement, adhesive and non-adhesive, and metal foil backed tapes intended for use with finished electro-mechanical products.

1.2 Results obtained provide data with respect to the physical, electrical, flammability, thermal, adhesion and other properties of the tapes under consideration and are intended to provide guidance for tape manufacturers, end-product manufacturers, safety engineers, and other interested parties.

1.3 This standard also covers tapes which have only been subjected to thickness and flammability tests in accordance with Thickness, Section 9 and Flame Test, Section 20, respectively. Tapes subjected only to flammability tests in accordance with Section 20 may employ a conductive backing.

1.4 This standard does not cover the following:

  1. a) In the US, adhesive coated polyvinyl chloride (PVC), adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wires and cables in accordance with NFPA 70 at not more than 80 °C (176 °F) and 600 V. These types of tapes are covered by UL 510.
  2. b) In Canada, adhesive coated polyethylene (PE) and rubber tapes intended for use on joints and splices in wire and cables in accordance with CSA C22.1 at not more than 600 V and 80 °C (176 °F). These tapes are covered by UL 510.
  3. c) In Canada, adhesive coated polyvinyl chloride (PVC) tape, intended for use on joints and splices in wires and cables in accordance with CSA C22.1 at a maximum temperature of 60 °C (140 °F), 80 °C (176 °F), 90 °C (194 °F), or 105 °C (221 °F) and having voltage ratings up to 1,000 V. These types of tapes are covered by CSA C22.2 No. 197.

Document History

April 17, 2020
Component Tapes
1.1 This standard covers tape having constructional features such as reinforcement, adhesive and non-adhesive, and metal foil backed tapes intended for use with finished electro-mechanical...
UL 510A
April 17, 2020
Rubans pour composants
1.1 This standard covers tape having constructional features such as reinforcement, adhesive and non-adhesive, and metal foil backed tapes intended for use with finished electro-mechanical...
Advertisement