ULSE - UL 61058-1-1

Switches for Appliances - Part 1-1: Requirements for Mechanical Switches

active
Buy Now
Organization: ULSE
Publication Date: 3 November 2017
Status: active
scope:

Switches for Appliances - Part 1-1: Requirements for Mechanical Switches

UL 61058-1-1

This clause of part 1 is applicable.

Add the following at the end of Clause 1.

This part of IEC 61058 applies to mechanical switching devices and shall be used in conjunction with the requirements of IEC 61058-1.

NOTE Additional requirements for particular switches may be found in the relevant part 2 of IEC 61058.

Document History

UL 61058-1-1
November 3, 2017
Switches for Appliances - Part 1-1: Requirements for Mechanical Switches
Switches for Appliances - Part 1-1: Requirements for Mechanical Switches UL 61058-1-1 This clause of part 1 is applicable. Add the following at the end of Clause 1. This part of IEC 61058 applies...
Advertisement