ULSE - UL 181A
Closure Systems for Use With Rigid Air Ducts
| Organization: | ULSE |
| Publication Date: | 8 January 2013 |
| Status: | active |
scope:
1.1 These requirements cover closure systems for use with factory-made rigid air ducts or air connectors complying with the Standard for Factory-Made Air Ducts and Air Connectors, UL 181. Closure systems consist of pressure sensitive tapes, heat-activated tapes, and mastics.
1.2 Closure systems are intended for use with rigid air ducts installed in accordance with the International Mechanical Code (IMC), International Residential Code (IRC), International Energy Conservation Code (IECC), Uniform Mechanical Code (UMC), Standard for the Installation of Air Conditioning and Ventilating Systems, NFPA 90A, and the Standard for the Installation of Warm Air Heating and Air Conditioning Systems, NFPA 90B; and/or other Model codes.
Document History