ULSE - UL 1230

Standard for Amateur Movie Lights

active
Buy Now
Organization: ULSE
Publication Date: 31 January 2000
Status: active
scope:

Amateur Movie Lights

UL 1230

1.1 These requirements cover amateur movie and video lights intended to be hand held or attached to a camera. These lights may be cord connected, rated at a nominal 120 V for use with premises wiring systems in accordance with the National Electrical Code, ANSI/NFPA 70, or may be powered by low voltage built-in or separate battery supplies.

1.2 These requirements do not cover movie or video lights intended for professional or commercial use.

1.3 Deleted October 11, 2004

Document History

UL 1230
January 31, 2000
Standard for Amateur Movie Lights
Amateur Movie Lights UL 1230 1.1 These requirements cover amateur movie and video lights intended to be hand held or attached to a camera. These lights may be cord connected, rated at a nominal 120...

References

Advertisement