ULSE - UL 1681

Standard for Wiring Device Configurations

active
Buy Now
Organization: ULSE
Publication Date: 10 April 2012
Status: active
scope:

1.1 These configurations cover attachment plugs, receptacles, cord connectors, some forms of current taps, and flatiron and appliance plugs - all for use in accordance with the National Electrical Code (NEC), ANSI/NFPA-70.

1.2 These configurations do not cover devices rated at more than 200 A or for more than 600 V.

1.3 This standard does not cover devices having NEMA configurations in accordance with Wiring Devices - Dimensional Specifications, ANSI/NEMA WD6.

Document History

UL 1681
April 10, 2012
Standard for Wiring Device Configurations
1.1 These configurations cover attachment plugs, receptacles, cord connectors, some forms of current taps, and flatiron and appliance plugs - all for use in accordance with the National Electrical...
Advertisement