ULSE - UL 2024

Cable Routing Assemblies and Communications Raceways

active
Buy Now
Organization: ULSE
Publication Date: 25 March 2014
Status: active
scope:

1.1 These requirements cover cable routing assemblies and fittings and communications raceways and fittings in accordance with the NFPA 70, National Electrical Code, NFPA 76, Standard for the Fire Protection of Telecommunications Facilities, and NFPA 90A, Standard for the Installation of Air-Conditioning and Ventilating Systems:

  1. a) Plenum - Evaluated for installation in other spaces used for environmental air in accordance with the National Electrical Code, ceiling cavity plenums and raised floor plenums in accordance with NFPA 76 and NFPA 90A as well as riser and general purpose applications.
  2. b) Riser - Evaluated for installation in risers in accordance with the National Electrical Code and NFPA 76 as well as general purpose applications.
  3. c) General Use - Evaluated for general purpose applications only in accordance with the National Electrical Code and NFPA 76

Document History

UL 2024
March 25, 2014
Cable Routing Assemblies and Communications Raceways
1.1 These requirements cover cable routing assemblies and fittings and communications raceways and fittings in accordance with the NFPA 70, National Electrical Code, NFPA 76, Standard for the Fire...
Advertisement