ULSE - UL 62841-3-13
Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-13: Particular Requirements for Transportable Drills
| Organization: | ULSE |
| Publication Date: | 4 May 2018 |
| Status: | active |
scope:
This clause of Part 1 is applicable, except as follows:
Addition:
This part of IEC 62841 applies to transportable
drills
, with manually fed axial movement of the spindle, having a maximum chuck capacity of 13 mm.
NOTE 101 Transportable
drills
are also known as bench
drills
or
drill
presses.
This part of IEC 62841 does not apply to stationary
drilling
machines.
This part of IEC 62841 does not apply to radial arm
drills
.
This part of IEC 62841 does not apply to magnetic
drill
stands and
drill
motors.
NOTE 102 Magnetic
drill
stands and
drill
motors will be covered by a future part of IEC 62841-3.
NOTE 103 In Europe (EN 62841-3-13), the following conditions apply:
Radial arm
drills
and stationary drilling machines are covered by EN 12717.
Document History