AENOR - UNE-EN 301359 V1.1.1

Satellite Earth Stations and Systems (SES). Satellite Interactive Terminals (SIT) using satellites in geostationary orbit operating in the 11 GHz to 12 GHz (space-to-earth) and 29,5 GHz to 30,0 GHz (earth-to-space) frequency bands.

active, Most Current
Organization: AENOR
Publication Date: 25 September 2002
Status: active
Page Count: 48
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

UNE-EN 301359 V1.1.1
September 25, 2002
Satellite Earth Stations and Systems (SES). Satellite Interactive Terminals (SIT) using satellites in geostationary orbit operating in the 11 GHz to 12 GHz (space-to-earth) and 29,5 GHz to 30,0 GHz (earth-to-space) frequency bands.
A description is not available for this item.
Advertisement