ULSE - UL 1602

Gasoline-Engine-Powered, Rigid-Cutting-Member Edgers and Edger-Trimmers

active
Buy Now
Organization: ULSE
Publication Date: 28 January 2009
Status: active
scope:

1.1 These requirements cover walk-behind gasoline-engine-powered, ground-supported edgers and edger-trimmers that employ rigid cutting members, the diameter of which is not more than 12 in (305 mm).

1.2 These requirements also cover hand-supported, portable, gasoline-engine-powered edgers having at least one ground-support and employing a rigid cutting member that has a diameter of not more than 12 in (305 mm).

1.3 These requirements do not cover gasoline-powered edgers and edger-trimmers that employ a cutting means:

  1. a) That has a maximum tip-speed of more than 12,000 surface ft/min (3660 surface m/min); or
  2. b) That is made of nonmetallic flexible line.

1.4 These requirements do not cover accessories or attachments provided for the purpose of digging or cutting materials other than earth and grass.

Document History

UL 1602
January 28, 2009
Gasoline-Engine-Powered, Rigid-Cutting-Member Edgers and Edger-Trimmers
1.1 These requirements cover walk-behind gasoline-engine-powered, ground-supported edgers and edger-trimmers that employ rigid cutting members, the diameter of which is not more than 12 in (305...

References

Advertisement