ULSE - UL 498M

Marine Shore Power Inlets

active
Buy Now
Organization: ULSE
Publication Date: 29 July 2020
Status: active
scope:

1.1 These requirements cover marine shore power inlets rated at not less than 20 A and not more than 50 A, 250 V maximum. These devices are intended for use with marine shore power cable sets to extend the shore power supply from a shore-installed power outlet to a boat, in accordance with the applicable requirements in the American Boat and Yacht Council (ABYC), E-8-1985, National Fire Protection Association Standard for Pleasure and Commercial Motor Craft, NFPA No. 302-1987, and the United States Coast Guard (USCG) Regulations Title 33, Chapter 1, CFR, Part 183.

1.2 Shore power inlets shall also comply with the applicable requirements of either UL 498F or UL 498D as identified in , except as modified by these requirements.

ANSI/NEMA Configuration

Applicable UL Standard

L5-20P

UL 498F

L5-30P

UL 498F

L6-20P

UL 498F

L6-30P

UL 498F

L14-20P

UL 498F

L14-30P

UL 498F

L15-20P

UL 498F

L15-30P

UL 498F

L21-20P

UL 498F

L21-30P

UL 498F

SS1-50P

UL 498D

SS2-50P

UL 498D

Document History

UL 498M
July 29, 2020
Marine Shore Power Inlets
1.1 These requirements cover marine shore power inlets rated at not less than 20 A and not more than 50 A, 250 V maximum. These devices are intended for use with marine shore power cable sets to...
Advertisement