ULSE - UL 969A

ANSI/CAN/UL Standard for Marking and Labeling Systems - Flag Labels, Flag Tags, Wrap-Around Labels and Related Products

active
Buy Now
Organization: ULSE
Publication Date: 29 July 2020
Status: active
scope:

1.1 These requirements cover flag labels, flag tags, wrap-around labels, and related products affixed to an electrical flexible cord or fluid carrying hose. These products provide information, instructions, or identification in the form of text or pictographs. When an adhesive is employed, it may be pressure sensitive, heat activated, or solvent activated. These products are intended to be applied by manufacturers at the location they produce their end-products.

1.2 These requirements also cover:

  1. a) Unprinted materials and other label components used by label converters to produce finished flag labels, flag tags, and wrap-around labels, and
  2. b) Specific combinations of label material, ink and printing process evaluated as a system.

1.3 These products are evaluated for use on specific electrical flexible cords or fluid carrying hoses for conditions to which they are intended to be exposed to during actual use.

1.4 These requirements apply to flag labels, flag tags, wrap-around labels, and related products used on complete devices, appliances, or equipment. The acceptability of these products in a particular application are to be judged under the applicable requirements in the standard covering the device, appliance, or equipment on which the product is used.

1.5 These requirements do not cover labels applied to smooth, flat, and rigid surfaces which are covered by the Standard for Marking and Labeling Systems, UL 969.

Document History

UL 969A
July 29, 2020
ANSI/CAN/UL Standard for Marking and Labeling Systems - Flag Labels, Flag Tags, Wrap-Around Labels and Related Products
1.1 These requirements cover flag labels, flag tags, wrap-around labels, and related products affixed to an electrical flexible cord or fluid carrying hose. These products provide information,...
July 29, 2020
Norme pour les systèmes de marquage et d'étiquetage - étiquettes de signalisation, étiquettes à fanion, étiquettes enveloppantes et produits connexes
1.1 These requirements cover flag labels, flag tags, wrap-around labels, and related products affixed to an electrical flexible cord or fluid carrying hose. These products provide information,...
Advertisement