ULSE - UL 542

Fluorescent Lamp Starters

active
Buy Now
Organization: ULSE
Publication Date: 11 July 2005
Status: active
scope:

1.1 These requirements cover automatic and manual starters intended for use with fluorescent lamps in accordance with the National Electrical Code. Starters for use with simple reactance-type fluorescent-lamp ballasts are intended for use in circuits involving a potential of 125 V maximum. Manual starters incorporating a line switch are rated either 125 or 250 V.

Document History

UL 542
July 11, 2005
Fluorescent Lamp Starters
1.1 These requirements cover automatic and manual starters intended for use with fluorescent lamps in accordance with the National Electrical Code. Starters for use with simple reactance-type...
Advertisement