ULSE - UL 1090
Electric Snow Movers
| Organization: | ULSE |
| Publication Date: | 5 October 2016 |
| Status: | active |
scope:
1.1 These requirements cover cord-connected electrically operated snow movers rated 250 V or less to be employed in accordance with the National Electrical Code, ANSI/NFPA 70.
1.2 These requirements also cover battery-operated snow movers as specified in Battery Powered Gardening Appliances, Supplement SA, in this Standard.
1.3 These requirements do not cover riding-type snow movers or snow movers intended for commercial or industrial use or for use in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70.
1.4 In addition to the requirements in this standard, a snow mover shall comply with 5.1, 5.2.2, 5.2.3, 5.2.5, 6, 7, 10.1 - 10.3, 11.1, and 12 of the Snow Throwers - Safety Specifications, ANSI B71.3.
Exception: Markings shall be considered durable and permanent if they comply with Permanency of Marking, Section 42, of this standard.
Document History