ULSE - UL 746F

Polymeric Materials - Flexible Dielectric Film Materials for Use in Printed Wiring Boards and Flexible Materials Interconnect Constructions

active
Buy Now
Organization: ULSE
Publication Date: 4 March 2021
Status: active
scope:

1.1 Flexible materials shall be defined as films or materials exhibiting flexible properties.

1.2 These requirements cover short term and long term test procedures to be used for the evaluation of flexible material, film, base material, conductor adhesive material, bonding film, cover lay, and other thin film materials used for parts intended for specific applications in end products.

1.3 Together with the Standards mentioned in the Supplementary Test Procedures, Section 6, these requirements provide data with respect to the physical, electrical, flammability, thermal, and other properties of the materials under consideration and are intended to provide guidance to the material manufacturer, the fabricator, the end product manufacturer, safety engineers and other interested parties.

1.4 Compliance with these requirements does not indicate the product is acceptable for use as a component of an end product without further evaluation.

1.5 These requirements do not apply to the evaluation of rigid industrial laminates having a thickness greater than 0.25 mm (0.010 inch). For materials with thicknesses greater than 0.25 mm refer to the Standard for Polymeric Materials - Industrial Laminates, Filament Wound Tubing, Vulcanized Fibre, and Materials Used in Printed Wiring Boards, UL 746E.

1.6 For constructions and materials not specifically addressed in this Standard:

  1. • The printed wiring board should provide safeguards not less than that generally afforded by this document and the principles of safety contained herein. This includes printed wiring boards with technologies, materials, or methods of construction, including the manufacturing process, not specifically addressed in this document.
  2. • Propose for discussion with the Technical Committee the need for additional detailed requirements to address a new situation in a timely manner.

Document History

UL 746F
March 4, 2021
Polymeric Materials - Flexible Dielectric Film Materials for Use in Printed Wiring Boards and Flexible Materials Interconnect Constructions
1.1 Flexible materials shall be defined as films or materials exhibiting flexible properties. 1.2 These requirements cover short term and long term test procedures to be used for the evaluation of...
Advertisement