ULSE - ULC 136

STANDARD METHOD OF FIRE TEST OF SPRINKLER PROTECTED WINDOW SYSTEMS

active
Buy Now
Organization: ULSE
Publication Date: 21 April 2021
Status: active
scope:

1.1 These requirements cover household-type cooking utensils known as pressure cookers or pressure sauce pans which operate at a nominal pressure of 15 psig (103 kPa) or less. They are intended for use over gas- or electric-top burners of residential-type cooking ranges.

1.2 These requirements do not cover pressure cookers intended for pressure frying with oil.

1.3 These requirements do not evaluate the toxicity of coatings or the physiological effects of consuming food prepared by use of these appliances.

1.4 These requirements do not evaluate the operation or use of removable or replaceable parts.

Document History

ULC 136
April 21, 2021
STANDARD METHOD OF FIRE TEST OF SPRINKLER PROTECTED WINDOW SYSTEMS
1.1 These requirements cover household-type cooking utensils known as pressure cookers or pressure sauce pans which operate at a nominal pressure of 15 psig (103 kPa) or less. They are intended for...
April 21, 2021
MÉTHODE D'ESSAI NORMALISÉE DE COMPORTEMENT AU FEU DES FENÊTRES PROTÉGÉES PAR GICLEURS
1.1 These requirements cover household-type cooking utensils known as pressure cookers or pressure sauce pans which operate at a nominal pressure of 15 psig (103 kPa) or less. They are intended for...
Advertisement