ULSE - UL 1618

Wall Protectors, Floor Protectors, and Hearth Extensions

active
Buy Now
Organization: ULSE
Publication Date: 23 October 2015
Status: active
scope:

Wall Protectors, Floor Protectors, and Hearth Extensions

UL 1618

1.1 These requirements cover wall protectors, floor protectors, and hearth extensions that are intended for use with heat producing devices, such as fireplaces, fireplace stoves, fireplace inserts, and solid-fuel type room heaters.

1.2 Wall protectors, floor protectors, and hearth extensions are intended for installation in accordance with the Standard for Chimneys, Fireplaces, Vents, and Solid-Fuel Burning Appliances, NFPA 211.

1.3 The factory-built fireplaces with which these products are used are intended to comply with the Standard for Factory-Built Fireplaces, UL 127.

1.4 The fireplace stoves with which these products are used are intended to comply with the Standard for Fireplace Stoves, UL 737.

1.5 The solid-fuel type room heaters with which these products are used are intended to comply with the Standard for Room Heaters, Solid-Fuel Type, UL 1482.

1.6 The pellet-fuel type room heaters with which these products are used are intended to comply with the Standard for Room Heaters, Pellet Fuel-Burning Type, ASTM E1509.

1.7 Floor protectors are not evaluated in regard to floor protection with substantial amounts of fuel burning directly on the floor protector surface.

Document History

UL 1618
October 23, 2015
Wall Protectors, Floor Protectors, and Hearth Extensions
Wall Protectors, Floor Protectors, and Hearth Extensions UL 1618 1.1 These requirements cover wall protectors, floor protectors, and hearth extensions that are intended for use with heat producing...
Advertisement