ULSE - UL 1567

Standard for Receptacles and Switches Intended for Use with Aluminum Wire

active
Buy Now
Organization: ULSE
Publication Date: 16 March 2012
Status: active
scope:

1.1 These requirements cover wire binding screw terminals of receptacles and switches rated 15 or 20 A intended for use with solid conductor aluminum building wire, and that require direct connection of wiring conductor(s) to the binding head screw terminal(s) prior to insertion of the device in an outlet box.

1.2 These performance requirements for wire binding screw terminals are in addition to the requirements for the products covered by the Standard for Attachment Plugs and Receptacles, UL 498, and the Standard for General-Use Snap Switches, UL 20.

Document History

UL 1567
March 16, 2012
Standard for Receptacles and Switches Intended for Use with Aluminum Wire
1.1 These requirements cover wire binding screw terminals of receptacles and switches rated 15 or 20 A intended for use with solid conductor aluminum building wire, and that require direct connection...

References

Advertisement