ULSE - ULC 2586

Hose Nozzle Valves for Flammable and Combustible Liquids

active
Buy Now
Organization: ULSE
Publication Date: 22 January 2021
Status: active
scope:

1.1 These requirements cover hose nozzle valves that are intended to be used for the control of flammable and combustible liquids. They are of the type used in motor fuel dispensing equipment. Hose nozzle valves covered by this standard are for use with flammable and combustible liquids which are handled at temperatures within the range of -20°F (-29°C) to 125°F (52°C) and an operating pressure of minimum 50 psi (350 kPa).

1.2 These requirements cover hose nozzle valves of the manually operated and automatic pressure operated type. When they form a part of an assembly which provides for additional functions or service, the requirements are outside the scope of these requirements.

1.3 These requirements do not cover the following:

  1. a) Hose nozzle valves for handling liquids under cryogenic conditions.
  2. b) Hose nozzle valves for general refinery service, offshore and pipe line terminals, natural gas processing plants, gas distribution systems, petrochemical processing facilities, or the like.
  3. c) Hose nozzle valves operated wholly or partially by electricity or battery; or
  4. d) Hose nozzle valve readers that are powered from internal batteries. These are covered under UL 1238A, Outline of Investigation for Battery Operated Hose Nozzle Valve Readers.

1.4 For hose nozzle valves intended to be used with gasoline/ethanol blends with nominal ethanol concentrations above 10%, refer to the Standard for Hose Nozzle Valves for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 2586A, for additional requirements.

1.5 For additional requirements for hose nozzle valves for biodiesel fuel and diesel/biodiesel blends with nominal biodiesel concentrations up to 20 % (B20), refer to the Standard for Hose Nozzle Valves for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel Oil, UL 2586B.

1.6 Products covered by this Standard are intended to be installed and used in accordance with the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ), such as but not limited to:

  1. a) In the United States:
    1. Code for Motor Fuel Dispensing Facilities and Repair Garages, NFPA 30A.
  2. b) In Canada:
    1. The National Fire Code of Canada.

Document History

ULC 2586
January 22, 2021
Hose Nozzle Valves for Flammable and Combustible Liquids
1.1 These requirements cover hose nozzle valves that are intended to be used for the control of flammable and combustible liquids. They are of the type used in motor fuel dispensing equipment. Hose...
January 22, 2021
Pistolets pour les liquides combustibles et inflammables
1.1 These requirements cover hose nozzle valves that are intended to be used for the control of flammable and combustible liquids. They are of the type used in motor fuel dispensing equipment. Hose...
Advertisement