ULSE - UL 60947-5-5

Low-Voltage Switchgear and Controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function

active
Buy Now
Organization: ULSE
Publication Date: 11 August 2017
Status: active
scope:

This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing.

This standard is applicable to electrical control circuit devices and switching elements which are used to initiate an emergency stop signal. Such devices may be either provided with their own enclosure, or installed according to the manufacturer's instructions.

This standard does not apply to:

- emergency stop devices for non-electrical control circuit, for example hydraulic, pneumatic;

- emergency stop devices without mechanical latching function.

An emergency stop device may also be used to provide an emergency switching off function.

This standard does not deal with any specific requirements on noise as the noise emission of electrical emergency stop devices with mechanical latching function is not considered to be a relevant hazard.

NOTE See also 9.2.5.4 of IEC 60204-1:2005.

Document History

UL 60947-5-5
August 11, 2017
Low-Voltage Switchgear and Controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their...
Advertisement