References
This document references:
UL 44 - Thermoset-Insulated Wires and Cables
Published by ULSE
on
January 9, 2018
1.1 This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the...
This document references:
UL 62 - Flexible Cords and Cables
Published by ULSE
on
July 6, 2018
This standard specifies the requirements for flexible cords, elevator cables, and hoistway cables rated 600 V maximum and electric vehicle cables rated 1000 V maximum and intended for use in...
This document references:
UL 83 - Standard for Thermoplastic-Insulated Wires and Cables
Published by ULSE
on
July 28, 2017
1.1 This Standard specifies the requirements for 600 V single-conductor, thermoplastic-insulated wires and cables, for use as follows: a) In Canada, in accordance with CSA C22.1, Canadian Electrical...
This document references:
UL 310 - Electrical Quick-Connect Terminals
Published by ULSE
on
November 30, 2023
1.1 This standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended...