ULSE - UL 1384

Unités de système d'extinction automatique à base eau

active
Buy Now
Organization: ULSE
Publication Date: 9 May 2017
Status: active
scope:

1.1 These requirements cover the construction and operation of water-based automatic extinguisher units intended for total flooding applications when installed, inspected, tested, and maintained in accordance with the manufacturer's instructions.

1.2 Automatic extinguisher units do not have a manual means of operation, and are not intended for protection of fire risks larger than those specified in the manufacturer's instructions for a single unit by using multiple units.

Document History

May 9, 2017
Water-Based Automatic Extinguisher Units
1.1 These requirements cover the construction and operation of water-based automatic extinguisher units intended for total flooding applications when installed, inspected, tested, and maintained in...
UL 1384
May 9, 2017
Unités de système d'extinction automatique à base eau
1.1 These requirements cover the construction and operation of water-based automatic extinguisher units intended for total flooding applications when installed, inspected, tested, and maintained in...
Advertisement