ULSE - UL 2271
ANSI/CAN/UL/ULC Standard for Batteries for Use In Light Electric Vehicle (LEV) Applications
| Organization: | ULSE |
| Publication Date: | 7 September 2018 |
| Status: | active |
scope:
Batteries for Use In Light Electric Vehicle (LEV) Applications
ANSI/CAN/UL/ULC 2271
1.1 These requirements cover electrical energy storage assemblies (EESAs) such as battery packs and combination battery pack-electrochemical
1.2 This standard does not evaluate the performance or reliability of these devices.
1.3 This standard does not include requirements for the evaluation of EESAs intended for use in electric vehicles, such as on-road passenger vehicles intended for use on public roadways including highways and heavy duty off road vehicles such as battery powered ride-on industrial trucks, which are covered under the Standard for Batteries for Use in Electric Vehicles, UL 2580 / ULC-S2580.
1.4 This standard does not include requirements for evaluation of EESAs intended for use in light electric rail (LER) applications, which are covered under the Standard for Batteries for Use in Stationary, Vehicle Auxiliary Power and Light Electric Rail (LER) Applications, UL 1973.
Document History