ULSE - UL 797

Electrical Metallic Tubing - Steel

active
Buy Now
Organization: ULSE
Publication Date: 30 November 2007
Status: active
scope:

1.1 These requirements cover electrical metallic tubing - steel (EMT) and elbows for use as a metal raceway for installation of wires and cables in accordance with CSA C22.1, Canadian Electrical Code, Part 1, NOM-001-SEDE, Standard for Electrical Installations, and NFPA 70, National Electrical Code (see Reference Item No. 1, Annex A). EMT is provided with a zinc, zinc-based, nonmetallic, or other alternate corrosion-resistant exterior coating and an organic or zinc interior coating. It is the users' responsibility to determine the appropriate product for their application.

1.2 Aluminum electrical metallic tubing is covered by the standards listed in Reference Item No. 2, Annex A.

Document History

UL 797
November 30, 2007
Electrical Metallic Tubing - Steel
1.1 These requirements cover electrical metallic tubing - steel (EMT) and elbows for use as a metal raceway for installation of wires and cables in accordance with CSA C22.1, Canadian Electrical...

References

Advertisement