ULSE - UL 12402-4

équipements individuels de flottabilité - partie 4 : gilets de sauvetage, niveau de performance 100 - exigences de sécurité

active
Buy Now
Organization: ULSE
Publication Date: 9 July 2020
Status: active
scope:

This part of ISO 12402 specifies the safety requirements for lifejackets, performance level 100. It applies to lifejackets used by adults or children.

It applies to lifejackets used by adults, children, or infants.

1.1 Where references are made to ISO 12402 standards, they shall be considered to be to ANSI/CAN UL 12402 with the applicable Canadian /US National Differences where UL Standards exist. Where references are made to particular requirements within a part they shall include the associated DVs contained in that standard, as applicable.

1.2 Where references are made to the use of at least in the official language(s) of the country of destination, this shall at a minimum include English and French.

Document History

July 9, 2020
ANSI/CAN/UL Personal Flotation Devices - Part 4: Lifejackets, Performance Level 100 - Safety Requirements
This part of ISO 12402 specifies the safety requirements for lifejackets, performance level 100. It applies to lifejackets used by adults or children. It applies to lifejackets used by adults,...
UL 12402-4
July 9, 2020
Équipements individuels de flottabilité - partie 4 : gilets de sauvetage, niveau de performance 100 - exigences de sécurité
This part of ISO 12402 specifies the safety requirements for lifejackets, performance level 100. It applies to lifejackets used by adults or children. It applies to lifejackets used by adults,...
Advertisement