ULSE - UL 299

Dry Chemical Fire Extinguishers

active
Buy Now
Organization: ULSE
Publication Date: 13 April 2012
Status: active
scope:

1.1 These requirements cover the construction and performance, exclusive of performance during fire tests, of portable dry chemical and dry powder (Class D) fire extinguishers. Dry chemical and dry powder fire extinguishers are intended to be utilized in accordance with the Standard for Portable Fire Extinguishers, ANSI/NFPA 10 and with the National Fire Code of Canada.

1.2 The requirements for performance during fire testing of dry chemical fire extinguishers are specified in the Binational Standard for Rating and Fire Testing of Fire Extinguishers, ANSI/UL 711/CAN/ULC-S508.

1.3 As used in these requirements, the term "extinguisher" refers to all extinguishers or any part thereof covered by these requirements, unless specifically noted otherwise.

Document History

UL 299
April 13, 2012
Dry Chemical Fire Extinguishers
1.1 These requirements cover the construction and performance, exclusive of performance during fire tests, of portable dry chemical and dry powder (Class D) fire extinguishers. Dry chemical and dry...

References

Advertisement