ULSE - UL 2735
Standard for Electric Utility Meters
| Organization: | ULSE |
| Publication Date: | 30 May 2013 |
| Status: | active |
scope:
Electric Utility Meters
UL 2735
1.1 These requirements cover the electrical safety of electric utility (revenue) meters rated up to 600 V, which measure, monitor, record, transmit, or receive electrical energy generation or consumption information.
1.2 Meters covered by this standard may be provided with one or two-way communication capabilities, by means of carrier signals, telephone, cable, wireless communication, or other methods.
1.3 These meters may additionally provide signals, either by direct connection or wirelessly, for the control of electrical loads or electrical power generation equipment in response to signals received from the utility or local communication networks.
1.4 These requirements cover socket mounted plug-in (Type S) utility meters, and non-socket mounted, bottom connected (Type A) utility meters, intended for installation in ordinary (non-classified) locations. These may or may not be intended to be under the exclusive control of the serving utility.
1.5 These requirements also cover revenue meters that are not socket mounted (Type S) or bottom connected (Type A) meters, including those that are intended for factory installation as components within the enclosure of complete equipment.
1.6 These requirements do not cover equipment intended as test equipment or equipment intended to make measurements for analysis in a laboratory or industrial setting.
Document History