ULSE - UL 5085-2
Low Voltage Transformers - Part 2: General Purpose Transformers
| Organization: | ULSE |
| Publication Date: | 16 August 2021 |
| Status: | active |
scope:
1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements of Part 2 cover:
- a) Air-cooled transformers and reactors for general use;
- b) Autotransformers;
- c) Ferroresonant transformers;
- d) Cord-connected transformers; and
- e) Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge protectors, or capacitors.
1.7 These requirements do not cover Class 2 and Class 3 transformers (which are evaluated in Part 3).
1.8 Part 2 is intended to be used in conjunction with Part 1. The numbering of the clauses in Part 2 corresponds to the numbered clauses in Part 1. The requirements in Part 1 apply unless modified by Part 2.
Document History