ULSE - UL 60384-14

Fixed Capacitors for Use in Electronic Equipment - Part 14: Sectional Specification: Fixed Capacitors for Electromagnetic Interference Suppression and Connection to the Supply Mains

active
Buy Now
Organization: ULSE
Publication Date: 11 July 2014
Status: active
scope:

This part of IEC 60384 applies to capacitors and resistor-capacitor combinations which will be connected to an a.c. mains or other supply with nominal voltage not exceeding 1 000 V a.c. (r.m.s.) or 1 500 V d.c. and with a nominal frequency not exceeding 100 Hz.

Document History

UL 60384-14
July 11, 2014
Fixed Capacitors for Use in Electronic Equipment - Part 14: Sectional Specification: Fixed Capacitors for Electromagnetic Interference Suppression and Connection to the Supply Mains
This part of IEC 60384 applies to capacitors and resistor-capacitor combinations which will be connected to an a.c. mains or other supply with nominal voltage not exceeding 1 000 V a.c. (r.m.s.) or 1...
Advertisement