ULSE - UL 1973

Batteries destinées aux appareils stationnaires et à l'alimentation auxiliaire pour véhicules

active
Buy Now
Organization: ULSE
Publication Date: 25 February 2022
Status: active
scope:

1.1 These requirements cover battery systems as defined by this standard for use as energy storage for stationary applications such as for PV, wind turbine storage or for UPS, etc. applications. These systems shall be installed in accordance with NFPA 70, C22.1, or other applicable installation codes.

1.2 These requirements also cover battery systems as defined by this standard for use in light electric rail (LER) applications and stationary rail applications such as rail substations. These systems are intended for installation within either the rail car or within a sheltered stationary location such as a rail substation. These battery systems may utilize regenerative braking from the trains as a source of energy for recharging and are intended for direct or indirect connection to the rail power lines. These battery systems are intended for balancing loads during peak hours, serving as an energy storage device during regenerative breaking of the trains, and as a source of emergency power to move trains to the nearest station during power outages.

1.3 These requirements are also applicable to batteries for use in vehicle auxiliary power (VAP) systems that are utilized in recreational vehicles and other vehicles to provide power for various applications such as lighting and appliances. These batteries are not used for traction power in the vehicles, since batteries for traction power are to be evaluated to UL/ULC 2580 and UL/ULC 2271 as applicable to the intended motive application.

1.4 Annex B of this standard includes requirements specific to sodium-beta type technologies. Annex C of this standard includes requirements specific to flowing electrolyte technologies. Annex H of this standard includes requirements specific to vented and valve regulated lead acid and nickel cadmium batteries. Annex I of this standard includes requirements specific to mechanically recharged metal-air batteries.

1.5 This standard evaluates the battery system's ability to safely withstand simulated abuse conditions. This standard evaluates the system based upon the manufacturer's specified charge and discharge parameters.

1.6 This standard does not evaluate the performance (i.e. capacity measurements under various discharge conditions) or reliability (i.e. capacity measurements under various environmental conditions) of these devices.

1.7 is a boundary diagram example for a battery system for this application. is a boundary diagram example for a module for this application.

Document History

UL 1973
February 25, 2022
Batteries destinées aux appareils stationnaires et à l'alimentation auxiliaire pour véhicules
1.1 These requirements cover battery systems as defined by this standard for use as energy storage for stationary applications such as for PV, wind turbine storage or for UPS, etc. applications....
February 25, 2022
ANSI/CAN/UL Batteries for Use in Stationary and Motive Auxiliary Power Applications
1.1 These requirements cover battery systems as defined by this standard for use as energy storage for stationary applications such as for PV, wind turbine storage or for UPS, etc. applications....
Advertisement