ULSE - UL 2561

1400 Degree Fahrenheit Factory-Built Chimneys

active
Buy Now
Organization: ULSE
Publication Date: 22 January 2016
Status: active
scope:

1.1 These requirements cover factory-built 1400 degree Fahrenheit chimneys intended for venting gas, liquid, and solid-fuel-fired appliances in which the maximum continuous flue-gas temperatures do not exceed 1400°F (760°C).

1.2 Factory-built chimneys are intended for installation in accordance with the Standard for Chimneys, Fireplaces, Vents, and Solid Fuel-Burning Appliances, NFPA 211, and in accordance with codes such as the International Mechanical Code, and the Uniform Mechanical Code.

Document History

UL 2561
January 22, 2016
1400 Degree Fahrenheit Factory-Built Chimneys
1.1 These requirements cover factory-built 1400 degree Fahrenheit chimneys intended for venting gas, liquid, and solid-fuel-fired appliances in which the maximum continuous flue-gas temperatures do...
Advertisement