ULSE - UL 147A
Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies
| Organization: | ULSE |
| Publication Date: | 6 June 2018 |
| Status: | active |
scope:
Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies
UL 147A
1.1 These requirements cover nonrefillable cylinder assemblies for use with propane, Methylacetylene-Prop
1.2 Nonrefillable cylinder assemblies covered by these requirements are used with equipment for such purposes as, and not limited to, camping, cooking, heating, lighting, soldering, or brazing, and as covered in the following standards:
a) Liquefied Petroleum Gas Code, NFPA 58-2004.
b) Standard for Hand-Held Torches for Fuel Gases, UL 147.
c) Portable Catalytic Camp Heaters for Use with Propane Gas, ANSI Z21.62-1977(1992).
d) Portable Type Gas Camp Heaters, ANSI Z21.63-2000.
e) Portable Type Gas Camp Stoves, ANSI Z21.72-2000.
f) Portable Type Gas Camp Lights, ANSI Z21.73-2000.
g) Portable Refrigerators for Use with HD-5 Propane Gas, ANSI Z21.74-1992 (1998).
1.3 Methylacetylene-Prop
1.4 These requirements do not cover aerosol type containers covered by the requirements in the Standard for Nonrefillable (Disposable) Type Metal Container Assemblies for Butane, UL 147B.
Document History