ULSE - UL 62133-1

Standard for Safety for Secondary Cells and Batteries Containing Alkaline or Other Non-Acid Electrolytes - Safety Requirements for Portable Sealed Secondary Cells, and for Batteries Made from Them, for Use in Portable Applications - Part 1: Nickel Systems

active
Buy Now
Organization: ULSE
Publication Date: 10 January 2020
Status: active
scope:

This part of IEC 62133 specifies requirements and tests for the safe operation of portable sealed secondary nickel cells and batteries containing alkaline electrolyte, under intended use and reasonably foreseeable misuse.

This standard is not, by itself, generally suitable for the evaluation of the safety of end-products, as it lacks specific requirements regarding charging, the effect of normal loads, abnormal conditions that should be considered, and the physical and electromagnetic stresses encountered in the anticipated environment of the end-product.

NOTE Battery packs with additional features or circuitry, including integral circuitry that facilitates charging, are considered to be end-products.

This standard deals with the covered components used in accordance with CAN/CSA-C22.2 No. 0.

Document History

UL 62133-1
January 10, 2020
Standard for Safety for Secondary Cells and Batteries Containing Alkaline or Other Non-Acid Electrolytes - Safety Requirements for Portable Sealed Secondary Cells, and for Batteries Made from Them, for Use in Portable Applications - Part 1: Nickel Systems
This part of IEC 62133 specifies requirements and tests for the safe operation of portable sealed secondary nickel cells and batteries containing alkaline electrolyte, under intended use and...
Advertisement