ULSE - UL 4703

Photovoltaic Wire

active
Buy Now
Organization: ULSE
Publication Date: 30 September 2014
Status: active
scope:

1.1 This standard covers single-conductor, insulated and integrally or non-integrally jacketed, sunlight resistant, photovoltaic wire rated 90°C, 105°C, 125°C, or 150°C dry and, 90°C wet, 600, 1000, or 2000 V for interconnection wiring of grounded and ungrounded photovoltaic power systems as described in Article 690, Part IV, Wiring Methods, and other applicable parts of the National Electrical Code (NEC), NFPA 70.

Document History

UL 4703
September 30, 2014
Photovoltaic Wire
1.1 This standard covers single-conductor, insulated and integrally or non-integrally jacketed, sunlight resistant, photovoltaic wire rated 90°C, 105°C, 125°C, or 150°C dry and, 90°C wet, 600, 1000,...
Advertisement