ULSE - UL 60950-22

Information Technology Equipment - Safety - Part 22: Equipment to be Installed Outdoors

active
Buy Now
Organization: ULSE
Publication Date: 31 March 2017
Status: active
scope:

Information Technology Equipment - Safety - Part 22: Equipment to be Installed Outdoors

UL 60950-22

1.1 Equipment covered

This part of IEC 60950 applies to information technology equipment intended to be installed in an OUTDOOR LOCATION.

The requirements for OUTDOOR EQUIPMENT also apply, where relevant, to OUTDOOR ENCLOSURES suitable for direct installation in the field and supplied for housing information technology equipment to be installed in an OUTDOOR LOCATION.

1.2 Additional requirements

Each installation may have particular requirements. Some examples are given in 4.2. In addition, requirements for protection of the OUTDOOR EQUIPMENT against the effects of direct lightning strikes are not covered by the standard. For information on this subject, see IEC 62305-1 NFPA 780 or CAN/CSA-B72.

Document History

UL 60950-22
March 31, 2017
Information Technology Equipment - Safety - Part 22: Equipment to be Installed Outdoors
Information Technology Equipment - Safety - Part 22: Equipment to be Installed Outdoors UL 60950-22 1.1 Equipment covered This part of IEC 60950 applies to information technology equipment...
Advertisement