ULSE - UL 2460

Nonshielded Cable

active
Buy Now
Organization: ULSE
Publication Date: 29 September 2015
Status: active
scope:

1.1 This Standard covers single-conductor, nonshielded cables rated 5000 or 8000 volts, 90°C, described in that are intended solely for use as factory-installed wiring in equipment (internal wiring), in industrial applications where such cable systems are maintained by trained personnel, not as Type MV.

1.2 These requirements do not cover cables that are intended for direct installation in buildings or structures in accordance with the National Electrical Code (NEC), NFPA 70.

1.3 The final acceptance of these cables is dependent upon their use in complete equipment that conforms with the standards applicable to such equipment.

Voltage rating

Size

Use

Insulation material

Insulation thickness

Shield

Overall covering

5000

8 AWG - 1000 kcmil

90°C (194°F) dry

XLPE or EPCV

Table 15.3, Column A, of UL 1072

Nonshielded

none

XLPE, EPCV, DREP, or EP

Table 15.3, Column B, of UL 1072

Nonshielded

Nonconductive jacket, Table 27.20, Column C, of UL 1072

XLPE, DREP, or EP

Table 15.3, Column C, of UL 1072

Nonshielded

Nonconductive jacket, Table 27.20, Column C, of UL 1072

8000

8 AWG - 1000 kcmil

90°C (194°F) dry

XLPE, DREP, or EP

Nonshielded

Document History

UL 2460
September 29, 2015
Nonshielded Cable
1.1 This Standard covers single-conductor, nonshielded cables rated 5000 or 8000 volts, 90°C, described in that are intended solely for use as factory-installed wiring in equipment (internal wiring),...
Advertisement