ULSE - ULC 101

Méthodes d'essai normalisées de résistance au feu pour les bâtiments et les matériaux de construction

active
Buy Now
Organization: ULSE
Publication Date: 1 June 2014
Status: active
scope:

2.1 This sStandard applies to cord- and plug-connected household and similar utilization equipment (see Definitions, Section 3) typically rated 2050 A or less, nominal 50 or 60 Hz, having 3-wire (including equipment grounding conductor) or 2-wire cords, and intended for use on supply circuits not exceeding 300 V to ground.

NOTE: The scope statement in 2.1 does not exclude utilization equipment currently rated higher than 20 A or voltage rated higher than 300 V from referencing this standard.

2.2 This standard does not apply to utilization equipment having a grounded connection made at the factory to the neutral terminal. The values in this standard do not provide protection against the minute currents which could cause ventricular fibrillation if applied directly to the heart, as via a heart catheter.

Document History

June 1, 2014
Standard Methods of Fire Endurance Tests of Building Construction and Materials
2.1 This sStandard applies to cord- and plug-connected household and similar utilization equipment (see Definitions, Section 3) typically rated 2050 A or less, nominal 50 or 60 Hz, having 3-wire...
June 1, 2014
Standard Methods of Fire Endurance Tests of Building Construction and Materials
2.1 This sStandard applies to cord- and plug-connected household and similar utilization equipment (see Definitions, Section 3) typically rated 2050 A or less, nominal 50 or 60 Hz, having 3-wire...
ULC 101
June 1, 2014
Méthodes d'essai normalisées de résistance au feu pour les bâtiments et les matériaux de construction
2.1 This sStandard applies to cord- and plug-connected household and similar utilization equipment (see Definitions, Section 3) typically rated 2050 A or less, nominal 50 or 60 Hz, having 3-wire...
June 1, 2014
Méthodes d'essai normalisées de résistance au feu pour les bâtiments et les matériaux de construction
2.1 This sStandard applies to cord- and plug-connected household and similar utilization equipment (see Definitions, Section 3) typically rated 2050 A or less, nominal 50 or 60 Hz, having 3-wire...
Advertisement