ULSE - UL 1478
Standard for Fire Pump Relief Valves
| Organization: | ULSE |
| Publication Date: | 13 May 2004 |
| Status: | active |
scope:
1.1 These requirements cover direct acting (spring loaded) and pilot operated fire pump relief valves of nominal 3/4 inch (19.05 mm) size and larger, intended for use in water supply systems for fire protection service.
1.2 Requirements for the installation and use of these valves are included in the Standard for the Installation of Stationary Pumps for Fire Protection, NFPA 20.
Document History