ULSE - UL 710A

Standard for Rooftop Grease and Oil Collection and Containment Systems

active
Buy Now
Organization: ULSE
Publication Date: 10 July 2015
Status: active
scope:

Rooftop Grease and Oil Collection and Containment Systems

UL 710A

1.1 These requirements cover rooftop grease and oil collection and containment systems for use on roof coverings or roof systems achieving Class A, B, and C when tested in accordance with Standard for Standard Test Methods for Fire Tests of Roof Covering Materials, UL 790.

1.2 The rooftop grease and oil collection and containment systems covered by these requirements are intended solely for use outdoors as collection and containment systems. The collection and containment systems are not intended for indoor household use, nor are they intended for permanent attachment to the mounting surface of the roofing system.

1.3 These systems are intended to be installed in accordance with the Standard for Ventilation Control and Fire Protection of Commercial Cooking Operations, NFPA 96, the International Mechanical Code (IMC) and/or the Uniform Mechanical Code (UMC).

Document History

UL 710A
July 10, 2015
Standard for Rooftop Grease and Oil Collection and Containment Systems
Rooftop Grease and Oil Collection and Containment Systems UL 710A 1.1 These requirements cover rooftop grease and oil collection and containment systems for use on roof coverings or roof systems...
Advertisement