ULSE - UL 33

Heat Responsive Links for Fire-Protection Service

active
Buy Now
Organization: ULSE
Publication Date: 21 June 2021
Status: active
scope:

1.1 These requirements cover heat responsive links used for fire-protection service. These links consist of devices intended for installation under load conditions such as for use with automatic fire suppression systems; or automatic closure devices for doors, windows, dampers or smoke relief vents.

1.2 Heat responsive links are categorized by temperature rating, type of coating or plating, minimum and maximum design load, and other factors which may have a bearing on their intended use.

Document History

UL 33
June 21, 2021
Heat Responsive Links for Fire-Protection Service
1.1 These requirements cover heat responsive links used for fire-protection service. These links consist of devices intended for installation under load conditions such as for use with automatic fire...
June 21, 2021
LIENS SENSIBLES À LA CHALEUR POUR LE SERVICE DE PROTECTION CONTRE LES INCENDIES
1.1 These requirements cover heat responsive links used for fire-protection service. These links consist of devices intended for installation under load conditions such as for use with automatic fire...
Advertisement