ULSE - UL 1678

Household, Commercial, and Institutional-Use Carts, Stands and Entertainment Centers for Use with Audio and/or Video Equipment

active
Buy Now
Organization: ULSE
Publication Date: 18 June 2019
Status: active
scope:

1.1 These requirements apply to household, commercial, and institutional-use carts, stands and entertainment centers intended to provide a surface for the support or attachment of audio and/or video equipment.

1.2 These requirements also apply to tall institutional-use carts and stands intended to provide a surface for the support of audio and/or video equipment that have a support bracket or shelf that is more than 39.4 inches (1 m) above the floor and are intended for use in schools, institutions, hospitals or similar locations where children or persons with diminished capacity are likely to move them or may be asked to move them.

1.3 A furnishing intended to support audio and/or video equipment shall be evaluated in accordance with one of the following:

  1. a) If the audio and/or video support system is not motorized and an entertainment center or a stand with or without casters or wheels, this standard applies;
  2. b) If the audio and/or video support system is intended to be mounted to walls, ceilings or another part of a building structure as the primary support means (it is not touching the floor), the Standard for Wall and Ceiling Mounts and Accessories, UL 2442, applies;
  3. c) If a cart, stand or support surface is supplied with the audio or video equipment by the manufacturer of the audio or video equipment, the requirements contained in the audio or video component standard apply. The Standard for Audio, Video and Similar Electronic Apparatus, UL 60065, the Standard for Information Technology Equipment - Safety, UL 60950-1, or the Standard for Audio/Video, Information and Communication Technology Equipment - Part 1: Safety Requirements, UL 62368-1, as applicable to the product, applies.
  4. d) Information Technology and Communications Equipment Cabinets, Enclosure and Rack Systems are investigated to the Standard for Information Technology Equipment - Safety - Part 1, UL 60950-1 or Audio/Video, Information and Communication Technology Equipment - Part 1: Safety Requirements, UL 62368-1.

1.4 These requirements do not apply to any electrical circuitry integral to or provided with a cart, stand or entertainment center.

Document History

UL 1678
June 18, 2019
Household, Commercial, and Institutional-Use Carts, Stands and Entertainment Centers for Use with Audio and/or Video Equipment
1.1 These requirements apply to household, commercial, and institutional-use carts, stands and entertainment centers intended to provide a surface for the support or attachment of audio and/or video...
Advertisement