ULSE - UL 1703
Flat-Plate Photovoltaic Modules and Panels
| Organization: | ULSE |
| Publication Date: | 15 March 2002 |
| Status: | active |
scope:
1.1 These requirements cover flat-plate photovoltaic modules and panels intended for installation on or integral with buildings, or to be freestanding (that is, not attached to buildings), in accordance with the National Electrical Code, NFPA 70, and Model Building Codes.
1.2 These requirements cover modules and panels intended for use in systems with a maximum system voltage of 1500 V or less.
1.3 These requirements also cover components intended to provide electrical connection to and mounting facilities for flat-plate photovoltaic modules and panels.
1.4 These requirements do not cover:
- a) Equipment intended to accept the electrical output from the array, such as power conditioning units (inverters) and batteries;
- b) Any tracking mechanism;
- c) Cell assemblies intended to operate under concentrated sunlight;
- d) Optical concentrators; or
- e) Combination photovoltaic-thermal
modules or panels.
1.5 Deleted
Document History